location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blusens P62 portable DVD/Blu-Ray player 17.8 cm (7") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blusens Check ‘Blusens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P62
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Blusens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blusens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blusens P62 portable DVD/Blu-Ray player 17.8 cm (7") Black:
This short summary of the Blusens P62 portable DVD/Blu-Ray player 17.8 cm (7") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Blusens P62, Black, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 17.8 cm (7"), LCD, 3.5 mm, AVI, MPEG4, XviD

Long summary description Blusens P62 portable DVD/Blu-Ray player 17.8 cm (7") Black:
This is an auto-generated long summary of Blusens P62 portable DVD/Blu-Ray player 17.8 cm (7") Black based on the first three specs of the first five spec groups.

Blusens P62. Product colour: Black, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Display diagonal: 17.8 cm (7"), Display: LCD. Headphone connectivity: 3.5 mm. Video formats supported: AVI, MPEG4, XviD, Audio formats supported: MP3, WMA, Image formats supported: JPG. Compatible memory cards: MMC