Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Blumax Akku für Nikon EN-EL21 1250mAh | Ersatzakku kompatibel mit Nikon 1 V2 Nikon CoolPix A900 S9900 S9700 S9600 S9500 S9400 S9100 S8200 S8100 S8000 P340 P330 P310 P300 S31 S800c S6150 S6200 S6300 S70 S710 S640 S630 S620 S610 S1100pj S1200pj AW100 AW110

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blumax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Akku für Nikon EN-EL21 1250mAh | Ersatzakku kompatibel mit Nikon 1 V2 Nikon CoolPix A900 S9900 S9700 S9600 S9500 S9400 S9100 S8200 S8100 S8000 P340 P330 P310 P300 S31 S800c S6150 S6200 S6300 S70 S710 S640 S630 S620 S610 S1100pj S1200pj AW100 AW110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65148
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blumax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 74
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 02 Jan 2017
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blumax Akku für Nikon EN-EL21 1250mAh | Ersatzakku kompatibel mit Nikon 1 V2 Nikon CoolPix A900 S9900 S9700 S9600 S9500 S9400 S9100 S8200 S8100 S8000 P340 P330 P310 P300 S31 S800c S6150 S6200 S6300 S70 S710 S640 S630 S620 S610 S1100pj S1200pj AW100 AW110:
This short summary of the Blumax Akku für Nikon EN-EL21 1250mAh | Ersatzakku kompatibel mit Nikon 1 V2 Nikon CoolPix A900 S9900 S9700 S9600 S9500 S9400 S9100 S8200 S8100 S8000 P340 P330 P310 P300 S31 S800c S6150 S6200 S6300 S70 S710 S640 S630 S620 S610 S1100pj S1200pj AW100 AW110 data-sheet is auto-generated and uses the product title and the first six key specs.

Blumax Original Blumax batería para Nikon EN-EL21 7,2 V 1250 mAh Li-ion

Long summary description Blumax Akku für Nikon EN-EL21 1250mAh | Ersatzakku kompatibel mit Nikon 1 V2 Nikon CoolPix A900 S9900 S9700 S9600 S9500 S9400 S9100 S8200 S8100 S8000 P340 P330 P310 P300 S31 S800c S6150 S6200 S6300 S70 S710 S640 S630 S620 S610 S1100pj S1200pj AW100 AW110:
This is an auto-generated long summary of Blumax Akku für Nikon EN-EL21 1250mAh | Ersatzakku kompatibel mit Nikon 1 V2 Nikon CoolPix A900 S9900 S9700 S9600 S9500 S9400 S9100 S8200 S8100 S8000 P340 P330 P310 P300 S31 S800c S6150 S6200 S6300 S70 S710 S640 S630 S620 S610 S1100pj S1200pj AW100 AW110 based on the first three specs of the first five spec groups.

Blumax Original Blumax batería para Nikon EN-EL21 7,2 V 1250 mAh Li-ion

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)