Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlueWalker
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerWalker VFI 10000TP 3/1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10120188
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4260074976663
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlueWalker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3849
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 19 Feb 2018 20:08:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS) :
The short editorial description of BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS)

PowerWalker VFI 10000TP 3/1, 10000VA/9000W, 48x 12V/9Ah, USB, RS-232, WinPower
More>>>
Short summary description BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS):
This short summary of the BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

BlueWalker PowerWalker VFI 10000TP 3/1, 10000 VA, 9000 W, 110 V, 276 V, 208 V, 240 V

Long summary description BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS):
This is an auto-generated long summary of BlueWalker PowerWalker VFI 10000TP 3/1 Double-conversion (Online) 10000VA Tower Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

BlueWalker PowerWalker VFI 10000TP 3/1. Output power capacity: 10000 VA, Output power: 9000 W, Input operation voltage (min): 110 V. AC outlet types: Terminal. Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Tower, Colour of product: Black, Display: LCD. UPS topology: Double-conversion (Online), Cooling type: Active, Noise level: 55 dB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)