Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blomberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNF 7341 AE20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNF 7341 AE20
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blomberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5113
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 22 Oct 2017 12:52:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine :
The short editorial description of Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine

WNF 7341 AE20, 7kg, White, Free Standing
More>>>
Short summary description Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine:
This short summary of the Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine data-sheet is auto-generated and uses the product title and the first six key specs.

Blomberg WNF 7341 AE20, Freestanding, Front-load, White, Left, 165°, Stainless steel

Long summary description Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine:
This is an auto-generated long summary of Blomberg WNF 7341 AE20 freestanding Front-load 7kg 1400RPM White washing machine based on the first three specs of the first five spec groups.

Blomberg WNF 7341 AE20. Case design: Freestanding, Loading type: Front-load, Colour of product: White. Drum capacity: 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy consumption washing per cycle: 0.855 kWh, Water consumption per cycle: 41 L. Width: 600 mm, Depth: 550 mm, Height: 840 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.