Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Blomberg WNF 5320 WE20 washing machine Freestanding Front-load White 5 kg 1200 RPM A++

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blomberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNF 5320 WE20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNF 5320 WE20 show
Show alternative article codes used in the online market place
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blomberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9700
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 23 Oct 2019 15:12:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blomberg WNF 5320 WE20 washing machine Freestanding Front-load White 5 kg 1200 RPM A++:
This short summary of the Blomberg WNF 5320 WE20 washing machine Freestanding Front-load White 5 kg 1200 RPM A++ data-sheet is auto-generated and uses the product title and the first six key specs.

Blomberg WNF 5320 WE20, Front-load, 5 kg, B, 74 dB, 1200 RPM, A++

Long summary description Blomberg WNF 5320 WE20 washing machine Freestanding Front-load White 5 kg 1200 RPM A++:
This is an auto-generated long summary of Blomberg WNF 5320 WE20 washing machine Freestanding Front-load White 5 kg 1200 RPM A++ based on the first three specs of the first five spec groups.

Blomberg WNF 5320 WE20. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Energy efficiency class: A++, Annual energy consumption washing: 146 kWh, Annual water consumption washing: 7260 L. Product colour: White. Width: 600 mm, Depth: 475 mm, Height: 840 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details