Blomberg logo

Blomberg TKF 8439 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33325
Info modified on:
07 Dec 2021, 14:24:54
Short summary description Blomberg TKF 8439 washer dryer Freestanding Front-load White:

Blomberg TKF 8439, Front-load, Freestanding, White, Right, Buttons, Rotary, LCD

Long summary description Blomberg TKF 8439 washer dryer Freestanding Front-load White:

Blomberg TKF 8439. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 8 kg, Rated capacity (washing): 8 kg, Drying programs: Wool, Mix, Sport, Jeans/denim, Blouse/shirt, Cotton. Energy consumption washing per cycle: 4.49 kWh. Energy efficiency class (old): B. Depth: 600 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.