location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Blomberg MKX 74432 X hob Black Built-in Zone induction hob 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blomberg Check ‘Blomberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MKX 74432 X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKX 74432 X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690769374355
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Blomberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blomberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2021 16:31:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Blomberg MKX 74432 X hob Black Built-in Zone induction hob 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 5 zone(s) Glass-ceramic Zone induction hob
  • - Built-in display
  • - Control type: Touch
More>>>
Short summary description Blomberg MKX 74432 X hob Black Built-in Zone induction hob 5 zone(s):
This short summary of the Blomberg MKX 74432 X hob Black Built-in Zone induction hob 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Blomberg MKX 74432 X, Black, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)

Long summary description Blomberg MKX 74432 X hob Black Built-in Zone induction hob 5 zone(s):
This is an auto-generated long summary of Blomberg MKX 74432 X hob Black Built-in Zone induction hob 5 zone(s) based on the first three specs of the first five spec groups.

Blomberg MKX 74432 X. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Width: 770 mm, Depth: 522 mm, Height: 55 mm

Design
Number of electric cooking zones *
5 zone(s)
Cooking zone 1 type
Simmer
Cooking zone 1 shape
Round
Cooking zone 1 position
Left rear
Cooking zone 1 power source
Electric
Cooking zone 1 diameter
140 mm
Cooking zone 1 power
1200 W
Cooking zone 2 type
Large
Cooking zone 2 shape
Round
Cooking zone 2 position
Left front
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
120 \ 210 mm
Cooking zone 2 power
600 \ 2000
Cooking zone 3 type
Large
Cooking zone 3 shape
Round
Cooking zone 3 position
Central
Cooking zone 3 power source
Electric
Cooking zone 3 size (W x D)
140 x 250 mm
Cooking zone 3 power
1100 W
Cooking zone 3 boost
2000 W
Cooking zone 4 type
Regular
Cooking zone 4 shape
Rectangular
Design
Cooking zone 4 position
Right rear
Cooking zone 4 power source
Electric
Cooking zone 4 size (W x D)
170 x 260 mm
Cooking zone 4 power
80 \ 110
Cooking zone 5 type
Regular
Cooking zone 5 shape
Round
Cooking zone 5 position
Right front
Cooking zone 5 power source
Electric
Cooking zone 5 diameter
160 mm
Cooking zone 5 power
1500 W
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Glass-ceramic
Number of cooking zones *
5 zone(s)
Performance
Number of power levels
19
Ergonomics
Control type *
Touch
Built-in display *
Yes
Weight & dimensions
Width
770 mm
Depth
522 mm
Height
55 mm