location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blomberg Check ‘Blomberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KQD 1360 XA+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQD 1360 XA+
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Blomberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blomberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2021 15:26:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - French door Freestanding Stainless steel
  • - 380 L
  • - 155 L Side-placed 13 kg/24h 4*
  • - Fresh zone compartment Water dispenser
  • - T
  • - 528 kWh
  • - 115 kg
Long product name Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel :
The long product name of Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KQD 1360 XA+, 605L, No frost, T, Defrost
More>>>
Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel:
The official description of Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fresh freeze zone
Blomberg developed an advenced freezing technology that freezes food at such an optimum rate that its cell structure does not deteriorate, and the nutrition value and flavours are preserved.

hygION silver coating
Blomberg refriferators are equipped with a special coating on the interior walls, providing protection against bacteria, microorganisms and algae growth, and offering the safest possible storage enviroment for your food.

0-3º C super fresh zone
The super fresh zone that is featured in certain Blomberg cooling appliances, maintains the temperature of the compartment just above freezing point and keeps humidity at an optimum level, ensuring that fruit, fish and meat retain their vitamin.

Short summary description Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel:
This short summary of the Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Blomberg KQD 1360 XA+, Freestanding, French door, Stainless steel, T, 605 L, 380 L

Long summary description Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel:
This is an auto-generated long summary of Blomberg KQD 1360 XA+ side-by-side refrigerator Freestanding Stainless steel based on the first three specs of the first five spec groups.

Blomberg KQD 1360 XA+. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Climate class: T, Total gross capacity: 605 L. Fridge net capacity: 380 L. Freezer net capacity: 155 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 528 kWh

Design
Appliance placement *
Freestanding
Product design *
French door
Product colour *
Stainless steel
Built-in display *
Yes
Number of compressors
1
Performance
Total gross capacity
605 L
Climate class *
T
Water dispenser *
Yes
Icemaker *
No
Fridge
Fridge net capacity *
380 L
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
4
Egg balcony
Yes
Freezer
Freezer net capacity *
155 L
Freezer position *
Side-placed
Freezing capacity *
13 kg/24h
Storage time during power failure *
15 h
Star rating *
4*
Freezer
Freezer number of shelves/baskets *
7
Fast freeze function
Yes
Ice cube tray
No
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
528 kWh
Weight & dimensions
Width *
920 mm
Depth *
765 mm
Height *
1820 mm
Weight *
115 kg
Packaging data
Package width
989 mm
Package depth
774 mm
Package height
1932 mm
Package weight
77.4 kg
Other features
No Frost system
Yes
Defrost function
Yes
Anti-bacterial function
Yes