Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blomberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEO 9975 X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEO 9975 X
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blomberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2412
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 13 Apr 2018 23:17:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel :
The short editorial description of Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel

BEO 9975 X, 65L, Black, A, Grill
More>>>
Short summary description Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel:
This short summary of the Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Blomberg BEO 9975 X, Electric, 65 L, 3100 W, 65 L, 3100 W, 40 - 280 °C

Long summary description Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel:
This is an auto-generated long summary of Blomberg BEO 9975 X Electric 65L 3100W A Black, Stainless steel based on the first three specs of the first five spec groups.

Blomberg BEO 9975 X. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3100 W. Colour of product: Black, Stainless steel, Control type: Rotary, Control position: Front. Timer type: Digital. Energy efficiency class: A, Power consumption (typical): 3100 W, AC input voltage: 220-240. Width: 594 mm, Depth: 567 mm, Height: 595 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.