Blake Creative Colour Baby Pink Peel and Seal Wallet C6 114x162mm 120gsm (Pack 500)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25284
Info modified on:
16 Aug 2022, 11:41:38
Long product name Blake Creative Colour Baby Pink Peel and Seal Wallet C6 114x162mm 120gsm (Pack 500):

Baby Pink, C6 114x162mm, Non Window, Peel and Seal, Pack 500, 120 GSM, Wallet, Matching Paper Available, FSC Certified Product

Short summary description Blake Creative Colour Baby Pink Peel and Seal Wallet C6 114x162mm 120gsm (Pack 500):

Blake Creative Colour Baby Pink Peel and Seal Wallet C6 114x162mm 120gsm (Pack 500), C6 (114 x 162 mm), Pink, Paper, 120 g/m², Forest Stewardship Council (FSC), 162 mm

Long summary description Blake Creative Colour Baby Pink Peel and Seal Wallet C6 114x162mm 120gsm (Pack 500):

Blake Creative Colour Baby Pink Peel and Seal Wallet C6 114x162mm 120gsm (Pack 500). Envelope format (ISO 269): C6 (114 x 162 mm), Product colour: Pink, Material: Paper. Sustainability certificates: Forest Stewardship Council (FSC). Width: 162 mm, Length: 114 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.