location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7130g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBA4XGW
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:39:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 260 pixels
  • - 0.312 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black :
The long product name of BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BlackBerry 7130g, 2.4" 240 x 260, QWERTY, mp3
More>>>
Short summary description BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black:
This short summary of the BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry 7130g, 6.1 cm (2.4"), 240 x 260 pixels, 0.312 GHz, Black

Long summary description BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black:
This is an auto-generated long summary of BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black based on the first three specs of the first five spec groups.

BlackBerry 7130g. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 260 pixels. Processor frequency: 0.312 GHz. Battery capacity: 1100 mAh. Product colour: Black. Weight: 120 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 07:40:29
Uk has collected 12 expert reviews for BlackBerry 7130g 6.1 cm (2.4") 1100 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2013-11-09 07:40:18
Connected devices are changing the way we interact with the world at large. No longer do we need to be tied to the office to reply to important emails. Up until now BlackBerry devices have been useful, but a little too unwieldy for the average user.The...
Good Candybar form factor and shared keys, POP or Exchange Server versions, No better way to get email on the move...
Bad Only 64Mb of onboard memory...
Bottom line Connected devices are changing the way we interact with the world at large. No longer do we need to be tied to the office to reply to important emails. Up until now BlackBerry devices have been useful, but a little too unwieldy for the average user.The...
80%
goodgearguide.com.au
Updated:
2013-11-09 07:40:18
The SureType keyboard maybe initially cause some frustration, but once you get used to it, this is another excellent BlackBerry unit. A smaller size and a far more pleasing design should make the 7130g appeal to an even wider audience than usual.
Good Push email convenience, Aesthetically pleasing, Display, Battery life, Lightweight...
Bad SureType keyboard does take some time to master, less than perfect design for left handers, touch screen and stylus omission diminishes PDA appeal The Final Word The SureType keyboard maybe initially cause some frustration, but once you get used to it...
Bottom line The SureType keyboard maybe initially cause some frustration, but once you get used to it, this is another excellent BlackBerry unit. A smaller size and a far more pleasing design should make the 7130g appeal to an even wider audience than usual.
80%
pcauthority.com.au
Updated:
2013-11-09 07:40:21
Sleeker than the original, this BlackBerry continues the messaging workhorse tradition weve come to expect.
83%
T3.com
Updated:
2013-11-09 07:40:23
Want the features of a BlackBerry in something that looks like a conventional mobile phone? Then this portable emailer is right up your street. This angular black and silver handset houses all the mobile communication gubbins that made BlackBerry fam...
Good BlackBerry email, Looks good...
Bad Keyboard takes getting used to...
Bottom line Want a BlackBerry without needing bigger pockets? Thisll do it...
80%
macworld.co.uk
Updated:
2013-11-09 07:40:23
While the 7130g looks different from the first BlackBerry units, it’s basically an update of last year’s 7100 series candy-bar handsets. Contained within its slimline shape is more memory, plus a faster 312MHz processor speed than the traditio...
Good Large screen, smaller form factor than previous BlackBerry devices, great for handling email and contact information...
Bad Bigger than a regular phone, keyboard can be fiddly, lack of touch screen is annoying for some applications...
Bottom line If you want a phone with email and decent address book and calendar functions that works well with iSync, this is the one for you. It has a screen large enough to comfortably view messages, maps, websites and documents and – as long as you possess d...
80%
pcadvisor.co.uk
Updated:
2013-11-09 07:40:26
Everyone at has had a gawp at the latest BlackBerry, and it would be fair to say reactions have been mixed. And that should give you an idea of how it will go down with the wider world. RiM (Research in Motion) has designed the svelte 7130g – basi...
Bottom line If you want phone, email and contact functionality and a large screen for viewing messages, maps, websites and documents, then the 7130 is ideal. It isnt as fully featured as the iPaq hw6915 – which weve reviewed here – but its initial costs a...
90%
alphr.com
Updated:
2013-11-09 07:40:29
The 7130g is RIMs latest phone-sized BlackBerry, available on the 02 network and others. Following on from the 7100 series, the shiny black fascia cant disguise the fact that it remains a chunky device at 560mm wide, so typing is a two-handed job...
83%
pocket-lint.com
Updated:
2013-11-09 07:40:29
Worthy addition to the BlackBerry family, especially if you like your handsets to have more standard proportions...
Good It’s slimmer then most recent RIM offerings; push email is fantastic...
Bad but also incredibly addictive; compressed keyboard takes lots of getting used to; not as easy to set up as people claim...
Bottom line Worthy addition to the BlackBerry family, especially if you like your handsets to have more standard proportions...
70%
pdastreet.com
Updated:
2013-11-09 07:40:21
The BlackBerry 7130g and nearly identical BlackBerry 7130c, two quad-band GSM/GPRS/EDGE phones from Research in Motion (RIM), use a refined version of the phone-like form factor RIM introduced with the 7100 series products. They also build on the 7100...
0%
smartphonetoday.com
Updated:
2013-11-09 07:40:23
The BlackBerry 7130g and nearly identical BlackBerry 7130c, two quad-band GSM/GPRS/EDGE phones from Research in Motion (RIM), use a refined version of the phone-like form factor RIM introduced with the 7100 series products. They also build on the 7100...
0%
trustedreviews.com
Updated:
2013-11-09 07:40:29
One of the original BlackBerry's best features was its full QWERTY keyboard, which made writing emails and text messages a very simple affair. But the downside of that keyboard was that it made the handset big and bulky, resulting in most BlackBerry users...
Bottom line I firmly believe that it's about time that RIM bit the bullet and started making two models of each BlackBerry – one for corporate use and one for consumers. By offering a model with an integrated camera and Bluetooth file exchange, RIM could attract a wh...
80%