BlackBerry logo

BlackBerry Pearl 9105 5.71 cm (2.25") Single SIM BlackBerry OS 3G 1150 mAh Black

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17241
Info modified on:
27 Feb 2024, 15:02:09
Long product name BlackBerry Pearl 9105 5.71 cm (2.25") Single SIM BlackBerry OS 3G 1150 mAh Black:

Pearl 3G 9105 - GSM 850 / 900 / 1800 / 1900, HSDPA 850 / 1900 / 2100, TFT 256K 360 x 400, 256 MB, microSD, GPRS, EDGE, 3G, Wi-Fi 802.11b/g/n, Bluetooth, microUSB, 3.2 MP camera, SMS, MMS, Email, Push Email, IM, GPS, BlackBerry OS

Short summary description BlackBerry Pearl 9105 5.71 cm (2.25") Single SIM BlackBerry OS 3G 1150 mAh Black:

BlackBerry Pearl 9105, 5.71 cm (2.25"), 360 x 400 pixels, 0.624 GHz, BlackBerry OS, Black

Long summary description BlackBerry Pearl 9105 5.71 cm (2.25") Single SIM BlackBerry OS 3G 1150 mAh Black:

BlackBerry Pearl 9105. Display diagonal: 5.71 cm (2.25"), Display resolution: 360 x 400 pixels. Processor frequency: 0.624 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS. Battery capacity: 1150 mAh. Product colour: Black. Weight: 93.6 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.