Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Tablet
- - Charger type: Indoor
- - Power source type: AC
- - Black
- - Maximum output voltage: 12 V
Long product name BlackBerry Rapid Charger 12V/2A, UK Tablet Black AC Indoor
:
Rapid Charger 12V/2A, UK
The long product name of BlackBerry Rapid Charger 12V/2A, UK Tablet Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Rapid Charger 12V/2A, UK
More>>>
Short summary description BlackBerry Rapid Charger 12V/2A, UK Tablet Black AC Indoor:
This short summary of the BlackBerry Rapid Charger 12V/2A, UK Tablet Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
BlackBerry Rapid Charger 12V/2A, UK, Indoor, AC, 12 V, Black
Long summary description BlackBerry Rapid Charger 12V/2A, UK Tablet Black AC Indoor:
This is an auto-generated long summary of BlackBerry Rapid Charger 12V/2A, UK Tablet Black AC Indoor based on the first three specs of the first five spec groups.
BlackBerry Rapid Charger 12V/2A, UK. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet. Maximum output voltage: 12 V. Product colour: Black