location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KR504-QS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KR504-QS
Category:
Also known as a hammer drill, roto-drill or hammering drill, a hammer drill is a rotary drill with a hammering action. The hammering action provides a short, rapid hammer thrust to destroy relatively brittle material and allow quicker drilling with less effort. These tools are usually electrically powered, and increasingly powered by batteries.
Rotary Hammers Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 14:52:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chuck type: Keyless
  • - Rated speed (max): 2800 RPM
  • - Power source: AC Input power: 500 W
  • - Black, Orange
Long product name Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless :
The long product name of Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10mm Single Speed Hammer Drill
More>>>
Short summary description Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless:
This short summary of the Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker KR504-QS, Keyless, Black, Orange, 1 cm, 2800 RPM, 47600 bpm, 1 cm

Long summary description Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless:
This is an auto-generated long summary of Black & Decker KR504-QS rotary hammer 500 W 2800 RPM Keyless based on the first three specs of the first five spec groups.

Black & Decker KR504-QS. Chuck type: Keyless, Product colour: Black, Orange. Drilling diameter in concrete (max): 1 cm, Rated speed (max): 2800 RPM, Impact rate: 47600 bpm. Power source: AC, Input power: 500 W, AC input voltage: 230 V. Weight: 1.74 kg