location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker GWC1800L20-QW cordless leaf blower 192 km/h Black, Orange 18 V Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GWC1800L20-QW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GWC1800L20-QW
Category:
Electric gardening tool that propels air out of a nozzle to move yard debris such as leaves. Leaf blowers are typically self-contained handheld units, or backpack mounted units with a handheld wand. The latter is more ergonomic for prolonged use.
Cordless Leaf Blowers Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2023 11:56:11
The date of the most recent change of this product data-sheet in Icecat.
Black & Decker GWC1800L20-QW user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black & Decker GWC1800L20-QW cordless leaf blower 192 km/h Black, Orange 18 V Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 192 km/h
  • - 66 dB
  • - Lithium-Ion (Li-Ion)
  • - Black, Orange
More>>>
Short summary description Black & Decker GWC1800L20-QW cordless leaf blower 192 km/h Black, Orange 18 V Lithium-Ion (Li-Ion):
This short summary of the Black & Decker GWC1800L20-QW cordless leaf blower 192 km/h Black, Orange 18 V Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker GWC1800L20-QW, 192 km/h, Black, Orange, Blowing, Electric, 66 dB, 18 V

Long summary description Black & Decker GWC1800L20-QW cordless leaf blower 192 km/h Black, Orange 18 V Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Black & Decker GWC1800L20-QW cordless leaf blower 192 km/h Black, Orange 18 V Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Black & Decker GWC1800L20-QW. Airspeed: 192 km/h, Product colour: Black, Orange, Working type: Blowing. Battery voltage: 18 V, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Weight: 1.6 kg. Quantity per pack: 1 pc(s)