location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker GT5050-QS power hedge trimmer Double blade 500 W 2.7 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT5050-QS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT5050-QS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048341322
Category:
Electric tool used to cut or trim hedges.
Power Hedge Trimmers Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 10:35:09
The date of the most recent change of this product data-sheet in Icecat.
Black & Decker GT5050-QS user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black & Decker GT5050-QS power hedge trimmer Double blade 500 W 2.7 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double blade 50 cm
  • - Stroke rate: 1850 spm
  • - Vibration emission: 2.9 m/s²
  • - Power source: AC 500 W
More>>>
Short summary description Black & Decker GT5050-QS power hedge trimmer Double blade 500 W 2.7 kg:
This short summary of the Black & Decker GT5050-QS power hedge trimmer Double blade 500 W 2.7 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker GT5050-QS, AC, 500 W, 2.7 kg, 1 pc(s)

Long summary description Black & Decker GT5050-QS power hedge trimmer Double blade 500 W 2.7 kg:
This is an auto-generated long summary of Black & Decker GT5050-QS power hedge trimmer Double blade 500 W 2.7 kg based on the first three specs of the first five spec groups.

Black & Decker GT5050-QS. Power source: AC, Engine power: 500 W. Weight: 2.7 kg. Quantity per pack: 1 pc(s)