location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker GL250-QS brush cutter/string trimmer 23 cm 250 W Electric AC Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL250-QS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL250-QS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2023 07:25:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Black & Decker GL250-QS brush cutter/string trimmer 23 cm 250 W Electric AC Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cutting diameter (max): 23 cm
  • - 11500 RPM
  • - Power source: Electric AC 250 W
  • - Orange
More>>>
Short summary description Black & Decker GL250-QS brush cutter/string trimmer 23 cm 250 W Electric AC Orange:
This short summary of the Black & Decker GL250-QS brush cutter/string trimmer 23 cm 250 W Electric AC Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker GL250-QS, 23 cm, 11500 RPM, Orange, 94 dB, 79 dB, 7.2 m/s²

Long summary description Black & Decker GL250-QS brush cutter/string trimmer 23 cm 250 W Electric AC Orange:
This is an auto-generated long summary of Black & Decker GL250-QS brush cutter/string trimmer 23 cm 250 W Electric AC Orange based on the first three specs of the first five spec groups.

Black & Decker GL250-QS. Cutting diameter (max): 23 cm, Rotational speed: 11500 RPM, Product colour: Orange. Power source: Electric AC, Power: 250 W, AC input voltage: 220 - 240 V. Weight: 1.3 kg. Quantity per pack: 1 pc(s)