location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box ACU1006DRA console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACU1006DRA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACU1006DRA
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Black Box ACU1006DRA console extender :
The long product name of Black Box ACU1006DRA console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-Port Rackmount ServSwitch CAT5 KVM Extender Hub, Dual-Access
More>>>
Short summary description Black Box ACU1006DRA console extender:
This short summary of the Black Box ACU1006DRA console extender data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box ACU1006DRA, 483 mm, 114 mm, 44 mm

Long summary description Black Box ACU1006DRA console extender:
This is an auto-generated long summary of Black Box ACU1006DRA console extender based on the first three specs of the first five spec groups.

Black Box ACU1006DRA. Width: 483 mm, Depth: 114 mm, Height: 44 mm

Brand Image Product code Product Stock Price from
Black Box

Black Box ServSwitch
(show image)
ACUREM ServSwitch 0.00
(excl. VAT)
0 (incl. VAT)
Black Box

Black Box ServSwitch
(show image)
ACUMREM ServSwitch 0.00
(excl. VAT)
0 (incl. VAT)
Black Box

Black Box ServSwitch
(show image)
ACU1006MRA ServSwitch 0.00
(excl. VAT)
0 (incl. VAT)