location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box ServSwitch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ServSwitch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACU1001A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0822088076926 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 03:11:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Black Box ServSwitch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CAT5 extender kits support extensions of 1600 x 1280 video up to 60-m; CATx kits support extensions of 1600 x 1200 video up to 200-m from your CPU. Go even further at lower resolutions!
  • - Place your keyboard, monitor and mouse station far from your CPU and get clear video at the remote end.
  • - All dual-access units have single/dual local video outputs.
  • - Dual-video versions suit CPUs with multihead video applications.
  • - Serial models are available for transmitting touch screen and other RS-232 serial port data.
  • - Audio versions for CATx transmit near-digital-quality audio from the CPU to the remote end.
  • - Single- and dual-access kits available.
  • - CATx remote units include built-in skew compensator.
  • - All monitor skew compensation can be fine-tuned easily via keyboard hotkey commands — even at long distances and high resolutions.
  • - Video settings store in nonvolatile memory.
Long product name Black Box ServSwitch :
The long product name of Black Box ServSwitch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT5 KVM Extenders
More>>>
Short summary description Black Box ServSwitch:
This short summary of the Black Box ServSwitch data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box ServSwitch, 198 mm, 99 mm, 36 mm, 2.5 kg

Long summary description Black Box ServSwitch:
This is an auto-generated long summary of Black Box ServSwitch based on the first three specs of the first five spec groups.

Black Box ServSwitch. Width: 198 mm, Depth: 99 mm, Height: 36 mm

Brand Image Product code Product Stock Price from
Black Box

Black Box ServSwitch
(show image)
ACU075A-PS2 ServSwitch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)