VH780 - Corded Dustbuster Mini Vac
Black & Decker VH780 - Corded Dustbuster Mini Vac, Dry, Bagless, Blue, 6 m, 780 W, 0.37 L
Black & Decker VH780 - Corded Dustbuster Mini Vac. Cleaning type: Dry. Dust container type: Bagless, Product colour: Blue. Cord length: 6 m. Maximum input power: 780 W. Dust capacity: 0.37 L