FV750 - Corded Stick Vac
Black & Decker FV750 - Corded Stick Vac, 2-in-1 stick vacuum, Bagless, Blue, Green, 6 m, 750 W
Black & Decker FV750 - Corded Stick Vac. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Blue, Green. Cord length: 6 m. Maximum input power: 750 W