Black & Decker FV7001 - Corded Stick Mini Vac, Electric broom, Bagless, Blue, Green, Dry, 6 m, 700 W
Black & Decker FV7001 - Corded Stick Mini Vac. Product type: Electric broom, Dust container type: Bagless, Product colour: Blue, Green. Cleaning type: Dry. Cord length: 6 m. Maximum input power: 700 W