location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bixolon Check ‘Bixolon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLP-DX223
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLP-DX223DEG show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Bixolon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bixolon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 10:07:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Printing colours: Black
  • - Maximum printing width: 5.69 cm Print speed: 100 mm/sec
  • - Built-in barcodes: 1D, 2D, AZTECCODE, CODABAR (NW-7), Code 11, Code 39, Code 93, Code-128 Codabar Library, Data Matrix, EAN13, EAN8, GS1 DataBar, IMB, Industrial 2/5, Interleaved 2/5, MicroPDF417, PDF417, POSTNET, QR Code, TLC39, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - 1.36 kg
Long product name Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN :
The long product name of Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Direct Thermal, 4ips (100mm/sec), 300dpi, 56.9mm, 64MB SDRAM, 128MB FlashROM, 1.36kg
More>>>
Short summary description Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN:
This short summary of the Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Bixolon SLP-DX223, Direct thermal, 300 x 300 DPI, 100 mm/sec, Wired, Black

Long summary description Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Bixolon SLP-DX223 label printer Direct thermal 300 x 300 DPI 100 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Bixolon SLP-DX223. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 100 mm/sec. Supported paper width: 15 - 60 mm. Connectivity technology: Wired. Product colour: Black

Country Distributor
United States 1 distributor(s)