Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Direct thermal
- - 203 x 203 DPI
- - Printing colours: Black
- - Maximum printing width: 5.4 cm Print speed: 152 mm/sec
- - Built-in barcodes: 1D, 2D, AZTECCODE, CODABAR (NW-7), Code 11, Code 39, Code 93, Code-128 Codabar Library, Data Matrix, EAN13, EAN8, GS1 DataBar, IMB, Industrial 2/5, Interleaved 2/5, MicroPDF417, PDF417, POSTNET, QR Code, TLC39, UPC-A, UPC-E
- - Connectivity technology: Wired
- - USB port
- - 1.36 kg
Long product name Bixolon SLP-DX220 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired
:
Direct Thermal, 6ips (152mm/sec), 203dpi, 54mm, 64MB SDRAM, 128MB FlashROM, 1.36kg
The long product name of Bixolon SLP-DX220 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Direct Thermal, 6ips (152mm/sec), 203dpi, 54mm, 64MB SDRAM, 128MB FlashROM, 1.36kg
More>>>
Short summary description Bixolon SLP-DX220 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired:
This short summary of the Bixolon SLP-DX220 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Bixolon SLP-DX220, Direct thermal, 203 x 203 DPI, 152 mm/sec, Wired, Grey
Long summary description Bixolon SLP-DX220 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired:
This is an auto-generated long summary of Bixolon SLP-DX220 label printer Direct thermal 203 x 203 DPI 152 mm/sec Wired based on the first three specs of the first five spec groups.
Bixolon SLP-DX220. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 152 mm/sec. Supported paper width: 15 - 60 mm. Connectivity technology: Wired. Product colour: Grey