location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Biostar Check ‘Biostar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A68I-350 Deluxe R2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A68I-350 DELUXE R2.0
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Biostar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Biostar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD BGA 413 (Socket FT1) 350D
  • - PC mini ITX AMD A68 Realtek ALC662 6.1 channels
  • - DDR3-SDRAM 2 DIMM Maximum internal memory: 16 GB
  • - SATA III
  • - Radeon HD 6310 512
  • - Gigabit Ethernet
Long product name Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX :
The long product name of Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A68, AMD Fusion APU 350D (Dual-Core), 2 x DDR3 (up to 16GB), 1066/800 MHz, 3 x SATA 3, AMD Radeon HD 6310, 2 x PS/2, 2 x USB 2.0 / 3.0, HDMI, VGA, LAN, Mini ITX
More>>>
Short summary description Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX:
This short summary of the Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

Biostar A68I-350 Deluxe R2.0, AMD, BGA 413 (Socket FT1), 350D, DDR3-SDRAM, 16 GB, DIMM

Long summary description Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX:
This is an auto-generated long summary of Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX based on the first three specs of the first five spec groups.

Biostar A68I-350 Deluxe R2.0. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Processor model: 350D. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 6310. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 04:32:23
Uk has collected 4 expert reviews for Biostar A68I-350 Deluxe R2.0 AMD A68 BGA 413 (Socket FT1) mini ITX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%