Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bigben Interactive Wii Pack Optimum LX

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bigben Interactive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wii Pack Optimum LX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIIDUO+CHARGELX show
Show alternative article codes used in the online market place
Category
Devices used with game consoles such as controllers and joysticks.
game console parts & accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bigben Interactive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7691
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 01 Sep 2017 12:51:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bigben Interactive Wii Pack Optimum LX:
This short summary of the Bigben Interactive Wii Pack Optimum LX data-sheet is auto-generated and uses the product title and the first six key specs.
Bigben Interactive Wii Pack Optimum LX, Black, White, 310 mm, 90 mm, 240 mm, 596 g, Plastic
Long summary description Bigben Interactive Wii Pack Optimum LX :

Bigben Interactive Wii Pack Optimum LX. Colour of product: Black, White. Width: 310 mm, Depth: 90 mm, Height: 240 mm. Material: Plastic. Connectivity technology: Wired

This is an auto-generated long summary of Bigben Interactive Wii Pack Optimum LX based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology
Wired
Technical details
Compatibility
The other products, software and hardware this product can be used with.
Nintendo Wii
Material
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Weight & dimensions
Width
The measurement or extent of something from side to side.
310 mm
Depth
The distance from the front to the back of something.
90 mm
Height
The measurement of the product from head to foot or from base to top.
240 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
596 g
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White