Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bigben Interactive PS3 Move Glove

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bigben Interactive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS3 Move Glove
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS3MGLOVE show
Show alternative article codes used in the online market place
Category
Devices used with game consoles such as controllers and joysticks.
game console parts & accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bigben Interactive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7909
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 03:33:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bigben Interactive PS3 Move Glove:
This short summary of the Bigben Interactive PS3 Move Glove data-sheet is auto-generated and uses the product title and the first six key specs.
Bigben Interactive PS3 Move Glove, Black, 145 mm, 45 mm, 210 mm, 108 g, Silicone
Long summary description Bigben Interactive PS3 Move Glove :

Bigben Interactive PS3 Move Glove. Colour of product: Black. Width: 145 mm, Depth: 45 mm, Height: 210 mm. Material: Silicone

This is an auto-generated long summary of Bigben Interactive PS3 Move Glove based on the first three specs of the first five spec groups.
Technical details
Compatibility
The other products, software and hardware this product can be used with.
PlayStation 3
Material
Material
The material from which a thing is or can be made e.g. wood, plastic.
Silicone
Weight & dimensions
Width
The measurement or extent of something from side to side.
145 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
45 mm
Height
The measurement of the product from head to foot or from base to top.
210 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
108 g
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black