Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bigben Interactive Firebird Monaural Wireless Black mobile headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bigben Interactive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firebird
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB289039
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bigben Interactive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6002
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bigben Interactive Firebird Monaural Wireless Black mobile headset:
This short summary of the Bigben Interactive Firebird Monaural Wireless Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Bigben Interactive Firebird, Wireless, Monaural, 76 g, Black
Long summary description Bigben Interactive Firebird Monaural Wireless Black mobile headset :

Bigben Interactive Firebird. Connectivity technology: Wireless, Bluetooth. Headset type: Monaural. Weight: 76 g. Colour of product: Black

This is an auto-generated long summary of Bigben Interactive Firebird Monaural Wireless Black mobile headset based on the first three specs of the first five spec groups.
Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Monaural
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Indication
LED indicators
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
76 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
175 x 35 x 110 mm
Other features
Compatible products
Other products that can be used with this product.
Playstation 3
Charging time
120 min
Brand Image Product code Product Stock Price from
Bigben Interactive Gaming Headset LX (Camouflage) Bigben Interactive Gaming Headset LX (Camouflage)
(show image)
PS3HEADSETCAMO Gaming Headset LX (Camouflage)  — 
Country Distributor
Deutschland 1 distributor(s)