Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bigben Interactive Home Adapt for Wii Grey power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bigben Interactive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Adapt for Wii
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB285635
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bigben Interactive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13611
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 18 Oct 2017 10:30:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bigben Interactive Home Adapt for Wii Grey power adapter/inverter :
The short editorial description of Bigben Interactive Home Adapt for Wii Grey power adapter/inverter

Home Adapt for Wii
More>>>

Bigben Interactive Home Adapt for Wii Grey power adapter/inverter:
The official marketing text of Bigben Interactive Home Adapt for Wii Grey power adapter/inverter as supplied by the manufacturer
- Input : 220V 50Hz;
- Output : 12V 3,7A.
Short summary description Bigben Interactive Home Adapt for Wii Grey power adapter/inverter:
This short summary of the Bigben Interactive Home Adapt for Wii Grey power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Bigben Interactive Home Adapt for Wii, 50/60, 12 V, 3.7 A, 900 mAh, Nintendo Wii, Grey
Long summary description Bigben Interactive Home Adapt for Wii Grey power adapter/inverter :

Bigben Interactive Home Adapt for Wii. Input frequency: 50/60, Output voltage: 12 V, Output current: 3.7 A. Compatibility: Nintendo Wii. Colour of product: Grey, Cable length: 1.5 m. Width: 252 mm, Depth: 148 mm, Height: 46 mm. Dimensions (WxDxH): 252 x 148 x 46 mm

This is an auto-generated long summary of Bigben Interactive Home Adapt for Wii Grey power adapter/inverter based on the first three specs of the first five spec groups.
Power
Input frequency *
The frequency (Hz) which is required to power the product.
50/60
Output voltage
12 V
Output current
3.7 A
Power adapter capacity
900 mAh
Performance
Compatibility
The other products, software and hardware this product can be used with.
Nintendo Wii
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Design
Cable length
How long the cable is.
1.5 m
Weight & dimensions
Width
The measurement or extent of something from side to side.
252 mm
Depth
The distance from the front to the back of something.
148 mm
Height
The measurement of the product from head to foot or from base to top.
46 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
400 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
252 x 148 x 46 mm