Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bigben Connected PEGLASSCOREPRIME Clear screen protector Galaxy Core Prime G360 1pc(s) screen protector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bigben Connected
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEGLASSCOREPRIME
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGLASSCOREPRIME
Category
Plastic covers used to protect smartphone and tablet screens from scratching etc.
Screen Protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bigben Connected: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1139
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 15 Apr 2018 13:45:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bigben Connected PEGLASSCOREPRIME Clear screen protector Galaxy Core Prime G360 1pc(s) screen protector:
This short summary of the Bigben Connected PEGLASSCOREPRIME Clear screen protector Galaxy Core Prime G360 1pc(s) screen protector data-sheet is auto-generated and uses the product title and the first six key specs.

Bigben Connected PEGLASSCOREPRIME, Clear screen protector, Samsung, Galaxy Core Prime G360, Scratch-resistant, Transparent, 1 pc(s)

Long summary description Bigben Connected PEGLASSCOREPRIME Clear screen protector Galaxy Core Prime G360 1pc(s) screen protector:
This is an auto-generated long summary of Bigben Connected PEGLASSCOREPRIME Clear screen protector Galaxy Core Prime G360 1pc(s) screen protector based on the first three specs of the first five spec groups.

Bigben Connected PEGLASSCOREPRIME. Type: Clear screen protector, Brand compatibility: Samsung, Compatibility: Galaxy Core Prime G360, Scratch-resistant, Colour of product: Transparent. Quantity per pack: 1 pc(s). Material: Tempered glass

Features
Type *
Characteristics of the device.
Clear screen protector
Device type *
Type or category of the device.
Mobile phone/smartphone
Brand compatibility *
What other brands this brand can be used with.
Samsung
Compatibility
The other products, software and hardware this product can be used with.
Galaxy Core Prime G360
Scratch-resistant
Yes
Dustproof
Yes
Fingerprint resistant
Yes
Material
The material from which a thing is or can be made e.g. wood, plastic.
Tempered glass
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Dust resistant, Scratch resistant, Splash proof
Maximum screen size compatibility
The maximum screen size which can be used with this product.
11.4 cm (4.5")
Hardness
A measure of how solid/firm/rigid something is.
9H
Packaging content
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)