Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bigben Interactive BB278736 headphones/headset Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bigben Interactive
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BB278736
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB278736
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBigben Interactive: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5391
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bigben Interactive BB278736 headphones/headset Black:
This short summary of the Bigben Interactive BB278736 headphones/headset Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bigben Interactive BB278736, Headphones, Black, 0.9 m, Wired, Intraaural, 69 g

Long summary description Bigben Interactive BB278736 headphones/headset Black:
This is an auto-generated long summary of Bigben Interactive BB278736 headphones/headset Black based on the first three specs of the first five spec groups.

Bigben Interactive BB278736. Product type: Headphones, Product colour: Black, Cable length: 0.9 m. Connectivity technology: Wired. Ear coupling: Intraaural. Weight: 69 g. Dimensions (WxDxH): 212 x 116 x 22 mm

Performance
Product type *
The sub-category of the product.
Headphones
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
0.9 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
69 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
212 x 116 x 22 mm
Customer service details
Array