location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Velleda 1781
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
875787
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red :
The long product name of BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5/3.4 mm, chisel tip, PVC free, 4 pcs
More>>>
Short summary description BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red:
This short summary of the BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Velleda 1781, 4 pc(s), Black, Blue, Green, Red, Chisel tip, Multicolour, 3.4 mm, 5.5 mm

Long summary description BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red:
This is an auto-generated long summary of BIC Velleda 1781 marker 4 pc(s) Chisel tip Black, Blue, Green, Red based on the first three specs of the first five spec groups.

BIC Velleda 1781. Quantity per pack: 4 pc(s), Writing colours: Black, Blue, Green, Red, Tip type: Chisel tip. Package width: 80 mm, Package depth: 20 mm, Package height: 103 mm

Brand Image Product code Product Stock Price from
BIC

BIC Whiteboard 1781 marker 6 pc(s) Multi
(show image)
875788 Whiteboard Marker 1781 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 1199174102 marker 12 pc(s) Bullet tip Green
(show image)
1199174102 1199174102 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1781 marker 12 pc(s) Chisel tip Black
(show image)
1199178109 Velleda 1781 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1781 marker 12 pc(s) Chisel tip Blue
(show image)
1199178106 Velleda 1781 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1781 marker 12 pc(s) Chisel tip Red
(show image)
1199178103 Velleda 1781 0.00
(excl. VAT)
0 (incl. VAT)