Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10 clic
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1199190121
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3086121901218
Category
Ball point pens use oil-based ink, which dries up almost immediately after applying on paper. The ink is evenly dispensed through a metal ball.
Ballpoint Pens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25482
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 12 Jan 2019 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s) :
The short editorial description of BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s)

1/0.4 mm, Medium, PVC free, 50 pcs
More>>>
Short summary description BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s):
This short summary of the BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BIC M10 clic, Blue,Transparent, Blue, Clip-on retractable ballpoint pen, Medium, 1 mm, 0.4 mm

Long summary description BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s):
This is an auto-generated long summary of BIC M10 clic Blue Clip-on retractable ballpoint pen Medium 50 pc(s) based on the first three specs of the first five spec groups.

BIC M10 clic. Product colour: Blue,Transparent, Writing colours: Blue, Type: Clip-on retractable ballpoint pen. Quantity per pack: 50 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details