location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Velleda 1701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1199170106
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue :
The long product name of BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bullet tip, 1.5mm, PVC free, 12 pcs
More>>>
Short summary description BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue:
This short summary of the BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Velleda 1701, 12 pc(s), Blue, Bullet tip, Blue, White, 1.5 mm, Alcohol-based ink

Long summary description BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue:
This is an auto-generated long summary of BIC Velleda 1701 marker 12 pc(s) Bullet tip Blue based on the first three specs of the first five spec groups.

BIC Velleda 1701. Quantity per pack: 12 pc(s), Writing colours: Blue, Tip type: Bullet tip. Package width: 142 mm, Package depth: 76 mm, Package height: 86 mm

Brand Image Product code Product Stock Price from
BIC

BIC Velleda 1701 marker
(show image)
1199170102 Velleda 1701 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 1199174102 marker 12 pc(s) Bullet tip Green
(show image)
1199174102 1199174102 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda marker 4 pc(s) Black, Blue, Green, Red
(show image)
1199001744 Velleda 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 1199001704Velleda 1701 marker 4 pc(s) Bullet tip Black, Blue, Green, Red
(show image)
1199001704 1199001704Velleda 1701 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1701 marker 12 pc(s) Bullet tip Red
(show image)
1199170103 Velleda 1701 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Board Bullet Tip marker
(show image)
1199170109 Board Marker Bullet Tip 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1741 marker 12 pc(s) Bullet tip Blue
(show image)
1199174106 Velleda 1741 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1741 marker 12 pc(s) Bullet tip Black
(show image)
1199174109 Velleda 1741 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Velleda 1741 marker 12 pc(s) Bullet tip Red
(show image)
1199174103 Velleda 1741 0.00
(excl. VAT)
0 (incl. VAT)