location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75064
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928006 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm :
The long product name of Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chaise Sport Lounger
More>>>
Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm:
The official description of Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CHAISE SPORT LOUNGER
- Safety valves
- Comfortable flocked surface
- Sturdy Y-beam construction, rigid and stable
- Super comfortable backrest design
- Heavy-duty repair patch included
- Contents: One couch, repair patch

Short summary description Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm:
This short summary of the Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm, Anthracite, Grey, Vinyl, Vinyl, 840 mm, 1650 mm, 790 mm

Long summary description Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm:
This is an auto-generated long summary of Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm based on the first three specs of the first five spec groups.

Bestway Inflatable Chaise Sport Lounger 1.65m x 84cm x 79cm. Product colour: Anthracite, Grey, Material: Vinyl, Bottom surface material: Vinyl. Width: 840 mm, Depth: 1650 mm, Height: 790 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 100 mm. Products per pallet: 72 pc(s). Minimum order quantity: 4 pc(s)

Features
Product colour *
Anthracite, Grey
Material *
Vinyl
Bottom surface material
Vinyl
Flocked top
Yes
Backrest
Yes
Safety valve
Yes
Intrastat code
94018000
Packaging content
Repair patch included
Yes
Weight & dimensions
Width
840 mm
Depth
1650 mm
Weight & dimensions
Height
790 mm
Weight
2.85 kg
Packaging data
Package width
350 mm
Package depth
305 mm
Package height
100 mm
Package type
Box
Package volume
49000 cm³
Logistics data
Products per pallet
72 pc(s)
Other features
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway Comfort Cruiser Inflate-a-Сhair Bestway Comfort Cruiser Inflate-a-Сhair
(show image)
75053 Comfort Cruiser Inflate-a-Сhair