location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Triptrek X4 Tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Triptrek X4 Tent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916904
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Camping Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Triptrek X4 Tent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Camping Tunnel tent 4 person(s)
  • - Waterproof seams Fire retardant canvas
  • - Mosquito net
  • - Interior material: Polyester
  • - Beige, Black, Blue
Long product name Bestway Triptrek X4 Tent :
The long product name of Bestway Triptrek X4 Tent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Triptrek X4 Tent
More>>>
Bestway Triptrek X4 Tent:
The official description of Bestway Triptrek X4 Tent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TRIPTREK X4 TENT
- Fits 4 adults, 2 layer
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU3000mm coated
- Ground protection: 120G/M2 PE
- Product unit weight: 11.6 kg (25.6 Lb)
- Long tunnel structure provides superior space for family camping
- Back door can be connected to car
- Inside pocket to store personal effects
Contents: One tent, one carry bag

Short summary description Bestway Triptrek X4 Tent:
This short summary of the Bestway Triptrek X4 Tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Triptrek X4 Tent, Camping, Tunnel tent, 4 person(s), 12.5 kg, Beige, Black, Blue

Long summary description Bestway Triptrek X4 Tent:
This is an auto-generated long summary of Bestway Triptrek X4 Tent based on the first three specs of the first five spec groups.

Bestway Triptrek X4 Tent. Number of sleeping places: 4 person(s), Tent fabric waterproof rating: 3 m. Type: Tunnel tent, Purpose: Camping, Product colour: Beige, Black, Blue. Interior material: Polyester. Width: 2200 mm, Depth: 2800 mm, Height: 2000 mm. Package width: 260 mm, Package depth: 620 mm, Package height: 260 mm

Features
Tent fabric waterproof rating
3 m
Number of sleeping places *
4 person(s)
Fire retardant canvas
Yes
Waterproof seams
Yes
Intrastat code
63069000
Design
Purpose *
Camping
Product colour *
Beige, Black, Blue
Vehicle attachment capability
Yes
Type *
Tunnel tent
Coloration
Pattern
Mosquito net
Yes
Material
Interior material
Polyester
Weight & dimensions
Width
2200 mm
Depth
2800 mm
Height
2000 mm
Weight
12.5 kg
Canopy depth
135 cm
Packaging data
Package width
260 mm
Package depth
620 mm
Package height
260 mm
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
24 pc(s)
Technical details
Package volume
46000 cm³