location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65305
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923544 show
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:52:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2m x 76cm x 15cm ( 10'6" x 30" x 6")
  • - Non-slip traction pad
  • - Front and back elastic cord for extra storage
  • - Convenient deck handle to easily carry the SUP
  • - Category: Touring. Stability, speed and space for luggage. Perfect for long and safe tours on the water
  • - Weight capacity: 1 Passenger or 120 kg (265 Lb.)
  • - Full color box
  • - Contents: Paddle board, hand pump, deluxe backpack, surf leash, repair kit
Long product name Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech :
The long product name of Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech
More>>>
Short summary description Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech:
This short summary of the Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech, Stand Up Paddle board (SUP), Flat, Grey, White, Yellow, 120 kg, Box, 3200 mm

Long summary description Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech:
This is an auto-generated long summary of Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech based on the first three specs of the first five spec groups.

Bestway Hydro-Force 10'6" x 30" x 6"/3.20m x 76cm x 15cm Cruiser Tech. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product colour: Grey, White, Yellow. Length: 3200 mm, Weight: 14.8 kg, Width: 760 mm. Minimum order quantity: 1 pc(s), Products per pallet: 8 pc(s)

Features
Product colour *
Grey, White, Yellow
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Inflatable *
Yes
Non-slip surface
Yes
Maximum weight capacity
120 kg
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
3200 mm
Width
760 mm
Thickness
15 cm
Weight & dimensions
Weight *
14.8 kg
Package width
400 mm
Package depth
870 mm
Package height
305 mm
Package volume
114000 cm³
Packaging content
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Leash included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
8 pc(s)