location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force Coil Leash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Coil Leash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138935363
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2023 13:07:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Hydro-Force Coil Leash :
The long product name of Bestway Hydro-Force Coil Leash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Coil Leash
More>>>
Bestway Hydro-Force Coil Leash:
The official description of Bestway Hydro-Force Coil Leash as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Length: 3.6 m (12’)
- Two partdesign: Coil and straight part
- Comfortable material fits your ankle
- Coil leash keeps the paddle tethered to you, providing additional safety in the event you fall off the board
- Contents: One leash

Short summary description Bestway Hydro-Force Coil Leash:
This short summary of the Bestway Hydro-Force Coil Leash data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force Coil Leash, Surfboard leash, Black, 3.6 m, 90 mm, 50 mm, 324 mm

Long summary description Bestway Hydro-Force Coil Leash:
This is an auto-generated long summary of Bestway Hydro-Force Coil Leash based on the first three specs of the first five spec groups.

Bestway Hydro-Force Coil Leash. Product type: Surfboard leash, Product colour: Black. Cord length: 3.6 m, Package width: 90 mm, Package depth: 50 mm. Package type: Box. Products per pallet: 672 pc(s), Minimum order quantity: 1 pc(s)

Features
Product type *
Surfboard leash
Product colour *
Black
Intrastat code
89031010
Weight & dimensions
Cord length
3.6 m
Package width
90 mm
Package depth
50 mm
Weight & dimensions
Package height
324 mm
Package volume
22000 cm³
Packaging data
Package type
Box
Logistics data
Products per pallet
672 pc(s)
Minimum order quantity
1 pc(s)