location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61108 inflatable boat 2 person(s) Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61108 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138955057 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2020 10:22:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 61108 inflatable boat 2 person(s) Travel/recreation:
This short summary of the Bestway 61108 inflatable boat 2 person(s) Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 61108, Travel/recreation, Inflatable boat, Multicolour, 2 person(s), 120 kg, Box

Long summary description Bestway 61108 inflatable boat 2 person(s) Travel/recreation:
This is an auto-generated long summary of Bestway 61108 inflatable boat 2 person(s) Travel/recreation based on the first three specs of the first five spec groups.

Bestway 61108. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Multicolour. Width: 1970 mm, Length: 1150 mm, Weight: 4.03 kg. Minimum order quantity: 3 pc(s), Products per pallet: 72 pc(s)

Features
Number of persons *
2 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
120 kg
Motor mount *
No
Product colour *
Multicolour
Inflatable floor
Yes
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
26942138979774
Weight & dimensions
Width
1970 mm
Length
1150 mm
Weight
4.03 kg
Package width
495 mm
Package depth
265 mm
Package height
135 mm
Package volume
66000 cm³
Packaging content
Tow rope
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
3 pc(s)
Products per pallet
72 pc(s)