Bestway logo

Bestway InflatableHydro-Force Raft 1.55m x 93cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180066
Info modified on:
09 Mar 2024, 14:04:25
Long product name Bestway InflatableHydro-Force Raft 1.55m x 93cm:

HYDRO-FORCE RAFT

Bestway InflatableHydro-Force Raft 1.55m x 93cm:

HYDRO-FORCE RAFT
- Deflated Size: 1.65m x 1.07m 65” x 42”)
- Inflated Size: 1.55m x 93cm 61” x 37”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Sturdy oarlocks
- Tow ring
- Heavy-duty repair patch included
Content: One boat, repair patch

Short summary description Bestway InflatableHydro-Force Raft 1.55m x 93cm:

Bestway InflatableHydro-Force Raft 1.55m x 93cm, Travel/recreation, Inflatable boat, Black, Red, Vinyl, 1 person(s), 80 kg

Long summary description Bestway InflatableHydro-Force Raft 1.55m x 93cm:

Bestway InflatableHydro-Force Raft 1.55m x 93cm. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Black, Red. Width: 930 mm, Length: 1550 mm, Weight: 2.11 kg. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.