location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61078
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138960112 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm :
The long product name of Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HYDRO-FORCE RAFT SET
More>>>
Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm:
The official description of Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HYDRO-FORCE RAFT SET
- Deflated Size: 1.65m x 1.07m 65” x 42”)
- Inflated Size: 1.55m x 93cm 61” x 37”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Sturdy oarlocks
- Tow ring
- Heavy-duty repair patch included
- Includes a pair of 1.24m49”) oars#62015)
Content: One boat, one pair of oars, repair patch

Short summary description Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm:
This short summary of the Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm, Rafting, Raft, Black, Red, White, Yellow, Vinyl, 1 person(s), 80 kg

Long summary description Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm:
This is an auto-generated long summary of Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm based on the first three specs of the first five spec groups.

Bestway Hydro-Force Inflatable Boat - Including oars - 1.55m x 93cm. Recommended usage: Rafting, Type: Raft, Product colour: Black, Red, White, Yellow. Width: 970 mm, Length: 1550 mm, Weight: 2.89 kg. Oar length: 1.24 m. Minimum order quantity: 6 pc(s), Products per shipping (inner) case: 3 pc(s), Products per pallet: 72 pc(s)

Features
Number of persons *
1 person(s)
Recommended usage *
Rafting
Type *
Raft
Maximum weight capacity
80 kg
Product colour *
Black, Red, White, Yellow
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Tow ring
Yes
Safety valve
Yes
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
46942138979730
Weight & dimensions
Width
970 mm
Weight & dimensions
Length
1550 mm
Weight
2.89 kg
Package width
490 mm
Package depth
260 mm
Package height
105 mm
Package volume
95000 cm³
Packaging content
Quantity
1
Oar(s) included
Yes
Number of oars included
2
Oar length
1.24 m
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per shipping (inner) case
3 pc(s)
Products per pallet
72 pc(s)
Country Distributor
Lithuania 1 distributor(s)