Bestway logo

Bestway Pool Cover 2.62m x 1.75m x 51cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152585
Info modified on:
14 Mar 2024, 19:06:27
Long product name Bestway Pool Cover 2.62m x 1.75m x 51cm:

POOL COVER

Bestway Pool Cover 2.62m x 1.75m x 51cm:

POOL COVER
- Fits 2.62m x 1.75m x 50.5cm 103” x 69” x 20”) Blue Rectangular Family Pool 54006)
- PE material
- Includes rubber bands to secure cover
- Drain holes to prevent water from accumulating
Content: One pool cover

Short summary description Bestway Pool Cover 2.62m x 1.75m x 51cm:

Bestway Pool Cover 2.62m x 1.75m x 51cm, Cover, Blue, Polyethylene, 2.62 m, 175 cm, 51 cm

Long summary description Bestway Pool Cover 2.62m x 1.75m x 51cm:

Bestway Pool Cover 2.62m x 1.75m x 51cm. Product type: Cover, Product colour: Blue, Material: Polyethylene. Width: 2950 mm, Depth: 2200 mm, Weight: 589 g. Quantity per pack: 1 pc(s), Package type: Box, Package width: 197 mm. Minimum order quantity: 8 pc(s), Products per pallet: 384 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.