location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Filter Cartridge (II)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filter Cartridge (II)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58094 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951233 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Filter Cartridge (II) :
The long product name of Bestway Filter Cartridge (II). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Filter Cartridge (II)
More>>>
Bestway Filter Cartridge (II):
The official description of Bestway Filter Cartridge (II) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Replacement cartridge for: 220-240V~/12V~ 2,006 L (530 gal.) and 3,028 L (800 gal.) per hour filter pumps
- Easy to clean
- Contents: Two filter cartridges

Short summary description Bestway Filter Cartridge (II):
This short summary of the Bestway Filter Cartridge (II) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Filter Cartridge (II), Filter pump cartridge, Blue, White, 58148, 58117, 205 g, Foil bag, 106 mm

Long summary description Bestway Filter Cartridge (II):
This is an auto-generated long summary of Bestway Filter Cartridge (II) based on the first three specs of the first five spec groups.

Bestway Filter Cartridge (II). Product type: Filter pump cartridge, Product colour: Blue, White, Suitable for: 58148, 58117. Weight: 205 g. Package type: Foil bag, Package width: 106 mm, Package depth: 272 mm. Products per shipping (inner) case: 12 pc(s), Minimum order quantity: 6 pc(s), Products per pallet: 330 pc(s)

Features
Product type *
Filter pump cartridge
Product colour
Blue, White
Intrastat code
84219990
Suitable for
58148, 58117
Ergonomics
Easy to clean
Yes
Weight & dimensions
Weight
205 g
Packaging data
Package type
Foil bag
Package width
106 mm
Package depth
272 mm
Package height
106 mm
Package volume
23000 cm³
Logistics data
Products per shipping (inner) case
12 pc(s)
Minimum order quantity
6 pc(s)
Products per pallet
330 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)