location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Floating Pool Thermometer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floating Pool Thermometer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58072
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918380
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Floating Pool Thermometer :
The long product name of Bestway Floating Pool Thermometer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FLOATING POOL THERMOMETER
More>>>
Bestway Floating Pool Thermometer:
The official description of Bestway Floating Pool Thermometer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FLOATING POOL THERMOMETER
- ABS construction
- String attached to keep thermometer in place
- Floating design
- Easy to read temperature gradation
- Displays in both Fahrenheit and Celsius
Content: One thermometer

Short summary description Bestway Floating Pool Thermometer:
This short summary of the Bestway Floating Pool Thermometer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Floating Pool Thermometer, Thermometer, Grey, °C, °F, 71 g, 1 pc(s), Blister

Long summary description Bestway Floating Pool Thermometer:
This is an auto-generated long summary of Bestway Floating Pool Thermometer based on the first three specs of the first five spec groups.

Bestway Floating Pool Thermometer. Product type: Thermometer, Product colour: Grey, Units of measurement: °C, °F. Weight: 71 g. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 110 mm. Minimum order quantity: 36 pc(s), Products per pallet: 1512 pc(s)

Features
Product type *
Thermometer
Product colour
Grey
Floating
Yes
Units of measurement
°C, °F
Intrastat code
90251180
Weight & dimensions
Weight
71 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Package width
110 mm
Package depth
250 mm
Package height
50 mm
Package volume
28000 cm³
Logistics data
Minimum order quantity
36 pc(s)
Products per pallet
1512 pc(s)
Brand Image Product code Product Stock Price from
Bestway 58595 pool part/accessory Thermometer Bestway 58595 pool part/accessory Thermometer
(show image)
58595 58595
Summer Fun

Summer Fun 502010812NL pool part/accessory Chlorine dispenser
(show image)
502010812NL 502010812NL
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Bestway Chemical floater 16,5cm Bestway Chemical floater 16,5cm
(show image)
58071 Chemical floater 16,5cm