location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway H2OGO! 15'/4.58m Blobzter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2OGO! 15'/4.58m Blobzter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52242
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923049 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway H2OGO! 15'/4.58m Blobzter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.58m x 2.21m / 15’ x 7’3”
  • - Sturdy pre-tested vinyl
  • - Water fills through the valve on top of the blob, creating a cool surface for playing, lying on or racing your friends to a wet drench pool finish!
  • - Connect to a garden hose and water will spray on the blob for additional fun
  • - Water can be drained through the valve on the top or the drain valve at the bottom of the blob
  • - Heavy-duty repair patch
  • - Full color box
  • - Designed water capacity: 980 L ( 259 gal.)
  • - 0.3 / 0.2mm(12.0 / 8.0ga.) vinyl
  • - Contents: One blobzter slide, heavy-duty repair patch
Long product name Bestway H2OGO! 15'/4.58m Blobzter :
The long product name of Bestway H2OGO! 15'/4.58m Blobzter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H2OGO! 15'/4.58m Blobzter
More>>>
Short summary description Bestway H2OGO! 15'/4.58m Blobzter:
This short summary of the Bestway H2OGO! 15'/4.58m Blobzter data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway H2OGO! 15'/4.58m Blobzter, 3 yr(s), 4580 mm, 6.72 kg

Long summary description Bestway H2OGO! 15'/4.58m Blobzter:
This is an auto-generated long summary of Bestway H2OGO! 15'/4.58m Blobzter based on the first three specs of the first five spec groups.

Bestway H2OGO! 15'/4.58m Blobzter. Recommended age (min): 3 yr(s). Length: 4580 mm, Weight: 6.72 kg

Features
Product colour *
Blue, Orange
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Hose connection
Yes
Pool capacity (max)
980 L
Intrastat code
95069990
Weight & dimensions
Length *
4580 mm
Width *
2210 mm
Material thickness
0.3 mm
Weight
6.72 kg
Packaging data
Package width
390 mm
Package depth
300 mm
Package height
110 mm
Quantity per pack
1 pc(s)
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Package volume
31000 cm³
Products per pallet
96 pc(s)
Minimum order quantity
2 pc(s)
Brand Image Product code Product Stock Price from
Bestway 52320 garden water slide Bestway 52320 garden water slide
(show image)
52320 52320
Bestway 52231 garden water slide Bestway 52231 garden water slide
(show image)
52231 52231