Bestway logo

Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173134
Info modified on:
18 Jun 2021, 17:07:05
Long product name Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m:

CANOPY PLAY POOL

Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m:

CANOPY PLAY POOL
- Safety valves
- Sturdy pre-tested vinyl
- Removable sun shade with easy to use fasteners
- Designed water capacity: 265 L 70 gal.)
- Releases pool water with the easy-to-use drain valve!
- Repair patch included
- Content: One pool, one sun shade, repair patch

Short summary description Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m:

Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m, 265 L, Vinyl, Multicolour

Long summary description Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m:

Bestway Canopy Play Pool 1.47m x 1.47m x 1.22m. Capacity: 265 L. Material: Vinyl, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.