location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Shaded Play Pool Φ97cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shaded Play Pool Φ97cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52189
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914122
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Shaded Play Pool Φ97cm :
The long product name of Bestway Shaded Play Pool Φ97cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SHADED PLAY POOL
More>>>
Bestway Shaded Play Pool Φ97cm:
The official description of Bestway Shaded Play Pool Φ97cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SHADED PLAY POOL
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable sun shade
- Soft inflatable floor provides added comfort
- Repair patch included
- Designed water capacity: 26 L 7 gal.
Content: One pool, repair patch

Short summary description Bestway Shaded Play Pool Φ97cm:
This short summary of the Bestway Shaded Play Pool Φ97cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Shaded Play Pool Φ97cm, 26 L, 2 yr(s), Vinyl, Green, Red

Long summary description Bestway Shaded Play Pool Φ97cm:
This is an auto-generated long summary of Bestway Shaded Play Pool Φ97cm based on the first three specs of the first five spec groups.

Bestway Shaded Play Pool Φ97cm. Capacity: 26 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Green, Red

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Green, Red
Recommended age (min) *
2 yr(s)
Inflatable floor
Yes
Canopy
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
26 L
Diameter
97 cm
Height
660 mm
Weight
1.12 kg
Weight & dimensions
Thickness
0.22 mm
Packaging data
Package type
Box
Package width
240 mm
Package depth
240 mm
Package height
70 mm
Package volume
38000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
288 pc(s)
Minimum order quantity
8 pc(s)