location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Race Car and Game Ball Combo (incl. 50 balls)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52159
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138905670
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:44:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls) :
The long product name of Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RACE CAR AND GAME BALL COMBO
More>>>
Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls):
The official description of Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RACE CAR AND GAME BALL COMBO
- Safety valves
- Sturdy pre-tested vinyl
- Sturdy I-beam construction
- Includes 50 game balls
- Repair patch included
- Content: One race car, 50 game balls, repair patch

Short summary description Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls):
This short summary of the Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls), Vinyl, Pink, Red

Long summary description Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls):
This is an auto-generated long summary of Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls) based on the first three specs of the first five spec groups.

Bestway Inflatable Race Car and Game Ball Combo (incl. 50 balls). Proper use: Outdoor, Safety valve, Material: Vinyl, Product colour: Pink, Red

Features
Product colour *
Pink, Red
Material *
Vinyl
Proper use
Outdoor
Suitable for outdoor use
Yes
Safety valve
Yes
Weight & dimensions
Width
790 mm
Height
510 mm
Weight & dimensions
Length
1190 mm
Deflated size (W x L)
1300 x 650 mm
Packaging data
Package type
Full color box
Packaging content
Quantity per pack *
1 pc(s)
Inflatable repair kit included
Yes
Packaging content
inflatable ball