Bestway logo

Bestway Window Pool

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201664
Info modified on:
08 Sept 2023, 15:47:55
Long product name Bestway Window Pool:

Window Pool

Bestway Window Pool:

- 3 interconnecting nozzle
- Sturdy pre-tested vinyl
- Inflatable see-thru windows
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 565 L (149 gal.)
- Releases pool water with the easy-to-use drain valve!
- Contents: One pool, heavy-duty repair patch

Short summary description Bestway Window Pool:

Bestway Window Pool, 565 L, Rectangular, 6 yr(s), Vinyl, Multicolour

Long summary description Bestway Window Pool:

Bestway Window Pool. Capacity: 565 L. Shape: Rectangular, Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.