location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flirty Fiesta Elephant Island 60"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Flirty Fiesta Elephant Island 60"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43491
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607305836
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:26
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43491 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Flirty Fiesta Elephant Island 60" :
The long product name of Bestway Flirty Fiesta Elephant Island 60". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Flirty Fiesta Elephant Island 60"
More>>>
Bestway Flirty Fiesta Elephant Island 60":
The official description of Bestway Flirty Fiesta Elephant Island 60" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge into summer with the Bestway Flirty Fiesta Elephant Island! The vibrant summer motif will inspire a fun, flirty atmosphere, while making a splash with your family and friends. This majestic island stretches over 1.83 m long and offers ample room to lounge and stretch out in the sun. This elephant’s unique shape and eye-catching graphics will stand out at the pool, lake or beach. Every passenger will enjoy their own brilliant colorful oasis in the water. Made of sturdy, tested vinyl, this durable island will be your go to for parties, photos, and fun. And with its easy inflation, deflation and storage, the Flirty Fiesta Island will bring joy to your summer year after year. So, relax and bask in the sun as this fashionable float makes you the next summer icon.

Short summary description Bestway Flirty Fiesta Elephant Island 60":
This short summary of the Bestway Flirty Fiesta Elephant Island 60" data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flirty Fiesta Elephant Island 60", Multicolour, Floating island, Pattern, Vinyl, Man/Woman, 90 kg

Long summary description Bestway Flirty Fiesta Elephant Island 60":
This is an auto-generated long summary of Bestway Flirty Fiesta Elephant Island 60" based on the first three specs of the first five spec groups.

Bestway Flirty Fiesta Elephant Island 60". Product colour: Multicolour, Product type: Floating island, Coloration: Pattern. Width: 1420 mm, Length: 1760 mm, Height: 230 mm. Package width: 300 mm, Package depth: 65 mm, Package height: 300 mm. Products per shipping (inner) case: 6 pc(s), Master (outer) case width: 310 mm, Master (outer) case length: 415 mm

Features
Product colour *
Multicolour
Coloration *
Pattern
Material *
Vinyl
Product type *
Floating island
Maximum load weight
90 kg
Recommended gender *
Man/Woman
Maximum number of persons
1 person(s)
Certification
EN ISO 25649
Weight & dimensions
Width
1420 mm
Length
1760 mm
Height
230 mm
Weight
1.44 kg
Deflated size (W x L)
1530 x 1830 mm
Packaging data
Package width
300 mm
Packaging data
Package depth
65 mm
Package height
300 mm
Package weight
1.66 kg
Package volume
41000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Batteries included
No
Quantity
1
Logistics data
Products per shipping (inner) case
6 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
415 mm
Master (outer) case height
315 mm
Master (outer) case GTIN (EAN/UPC)
46941607305834